Status: | Active |
---|---|
Series: | NVTFS5124PL |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,153
in stock
|
Buy Now | |
element14
from US$0.28
|
1,153
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,153
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Small Footprint (3.3 x 3.3 mm) |
Low On-Resistance |
Low Capacitance |
NVTFS5124PLWF − Wettable Flanks Product |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Suitable for Automotive Applications |
Applications |
---|
Load Switch |
Engine Control Module |
Body Control Module |
End Products |
---|
Infotainment Module |
Chassis Module |
Description | NVTFS5124PL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2.5 |
ID Max (A) | 8 |
PD Max (W) | 18 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 380 |
RDS(on) Max @ VGS = 10 V (mΩ) | 260 |
Qg Typ @ VGS = 4.5 V (nC) | 5500 |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 250 |
Package Type | WDFN-8 / u8FL |
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -60V, WDFN | element14 |
MOSFET P-Channel 60V 6A 260mOhm WDFN8 | RS |
Trans MOSFET P-CH 60V 2.4A 8-Pin WDFN T/R | Avnet America |
NVTFS5124PLTAG P-channel MOSFET Transistor, 1.7 A, 60 V, 8-Pin WDFN | ON Semiconductor NVTFS5124PLTAG | RS Americas |
Where can I find additional details, specifications and documents for a NVTFS5124PLTAG?
Additional datasheets, footprints and schematics for NVTFS5124PLTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5124PLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5124PLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5124PLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5124PLTAG fall under?
The NVTFS5124PLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5124PLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5124PLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5124PLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5124PLTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NVTFS5124PLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5124PLTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5124PLTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5124PLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.