Status: | Active |
---|---|
Series: | NVTFS4C05N |
RoHS: | Compliant |
Prices starting from US$0.64
Low On-Resistance |
Low Capacitance |
Optimized Gate Charge |
AEC-Q101 Qualified and PPAP capable |
NVTFS4C05NWF − Wettable Flanks Product |
RoHS Compliant |
Benefits |
---|
Minimizes Conduction Losses |
Minimize Driver Losses |
Minimize Switching Losses |
Suitable for Automotive Applications |
Enhanced Optical Inpsection |
Applications |
---|
Reverse battery protection |
HID and LED lighting |
End Products |
---|
DC-DC converter output driver |
Infotainment Power Supplies |
Description | NVTFS4C05N, 1500 / Tape & Reel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 102 |
PD Max (W) | 68 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 5.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.6 |
Qg Typ @ VGS = 4.5 V (nC) | 8.4 |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 1988 |
Package Type | WDFN-8 / u8FL |
Mosfet, Aec-Q101, N-Ch, 30V, Wdfn | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 30V, WDFN | element14 |
NVTFS Series 30 V 3.6 mOhm 3.2 W Surface Mount N-Channel Power Mosfet - WDFN-8 | Future Electronics |
Trans MOSFET N-CH 30V 22A 8-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVTFS4C05NTAG?
Additional datasheets, footprints and schematics for NVTFS4C05NTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS4C05NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS4C05NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS4C05NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS4C05NTAG fall under?
The NVTFS4C05NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS4C05NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS4C05NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS4C05NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS4C05NTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NVTFS4C05NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS4C05NTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS4C05NTAG?
You can fill out our help required form which you can use to request a quote for NVTFS4C05NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.