Status: | Active |
---|---|
Series: | NVR5124PL |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
90,000
in stock
|
Buy Now | |
element14
from US$0.22
|
63,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
40,355
in stock
|
Buy Now | |
Farnell
from US$0.22
|
40,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,680
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trench Technology |
AECQ101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
Reverse battery protection |
End Products |
---|
DC/DC conversion |
Description | NVR5124PL, Power MOSFET ?60 V, ?1.1 A, 230 mOhm, Single P-Channel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2.5 |
ID Max (A) | 1.1 |
PD Max (W) | -0.47 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 365 |
RDS(on) Max @ VGS = 10 V (mΩ) | 230 |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 4.3 |
Ciss Typ (pF) | 240 |
Package Type | SOT-23-3 |
P-Channel 60 V 230 mOhm 2.3 nC Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET, AEC-Q101, P-CH, -60V, SOT-23 | element14 |
Mosfet, P-Ch, 60V, 1.1A, 150Deg C, 0.47W | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET P-CH 60V 1.1A 3-Pin SOT-23 T/R | EBV Elektronik |
ON Semiconductor, NVR5124PLT1G | RS |
Where can I find additional details, specifications and documents for a NVR5124PLT1G?
Additional datasheets, footprints and schematics for NVR5124PLT1G are listed on our Part Details page. You can also find images and similar parts to NVR5124PLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVR5124PLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVR5124PLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVR5124PLT1G fall under?
The NVR5124PLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVR5124PLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVR5124PLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVR5124PLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVR5124PLT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NVR5124PLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVR5124PLT1G often in real-time on the comparison pages.
What if I can't find stock of NVR5124PLT1G?
You can fill out our help required form which you can use to request a quote for NVR5124PLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.