Status: | Active |
---|---|
Series: | NVR4003N |
RoHS: | Compliant |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0484
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD Protected Gate |
Low Gate Charge for Fast Switching |
Minimum Breakdown Voltage Rating of 30 V |
SOT-23 Package Provides Excellent Thermal Performance |
RoHS Compliant |
Low Gate Voltage Threshold (VGS(TH)) to Facilitate Drive Circuit Design |
AEC-Q101 Qualified and PPAP capable |
Applications |
---|
Level Shifters |
Low Side Load Switches |
Notebooks |
End Products |
---|
Logic Switches |
Portable Applications |
Description | NVR4003N, NFET SOT23 30V .56A 1500M. Automotive Version of the NTR4003N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.4 |
ID Max (A) | 0.5 0.56 |
PD Max (W) | 0.69 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 2000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.3 |
Qg Typ @ VGS = 10 V (nC) | 1.15 |
Ciss Typ (pF) | 21 |
Package Type | SOT-23-3 |
Single N-Channel 30 V 2 Ohm 1.15 nC 0.69W Silicon SMT Mosfet - SOT-23 | Future Electronics |
Nfet Sot23 30V .56A 1500M/Reel |Onsemi NVR4003NT3G | Newark Electronics |
Trans MOSFET N-CH 30V 0.5A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 30V, SOT-23 | element14 |
MOSFET, N-CH, 30V, 0.56A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NVR4003NT3G?
Additional datasheets, footprints and schematics for NVR4003NT3G are listed on our Part Details page. You can also find images and similar parts to NVR4003NT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVR4003NT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVR4003NT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVR4003NT3G fall under?
The NVR4003NT3G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVR4003NT3G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVR4003NT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NVR4003NT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVR4003NT3G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NVR4003NT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVR4003NT3G often in real-time on the comparison pages.
What if I can't find stock of NVR4003NT3G?
You can fill out our help required form which you can use to request a quote for NVR4003NT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.