Status: | Active |
---|---|
Series: | NVMFS5C670NL |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low QG and Gate capacitance |
Industry Standard Small Footprint 5x6mm Package |
NVMFS5C670NLWF − Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Switching Losses |
Compact Design and Standard footprint for direct drop-in |
Enhanced Optical Inspection |
Automotive Design |
Applications |
---|
Reverser Battery protection |
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Switching power supplies |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Description | NVMFS5C670NL, Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel WF |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 71 |
PD Max (W) | 61 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 8.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.1 |
Qg Typ @ VGS = 4.5 V (nC) | 9 |
Qg Typ @ VGS = 10 V (nC) | 20 |
Ciss Typ (pF) | 1400 |
Package Type | DFNW5 5x6 |
NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A | RS |
Mosfet, N-Ch, Aec-Q101, 60V, 71A, Dfn-5 | Newark Electronics |
NVMFS Series 60 V 6.1 mOhm 3.6 W Surface Mount N-Channel Power Mosfet - DFN-5 | Future Electronics |
Transistor MOSFET N-CH 60V 71A 5-Pin DFN T/R | Avnet America |
MOSFET, N-CH, AEC-Q101, 60V, 71A, DFN-5 | element14 |
Where can I find additional details, specifications and documents for a NVMFS5C670NLWFAFT1G?
Additional datasheets, footprints and schematics for NVMFS5C670NLWFAFT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5C670NLWFAFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5C670NLWFAFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5C670NLWFAFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5C670NLWFAFT1G fall under?
The NVMFS5C670NLWFAFT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5C670NLWFAFT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5C670NLWFAFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5C670NLWFAFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5C670NLWFAFT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVMFS5C670NLWFAFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5C670NLWFAFT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5C670NLWFAFT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5C670NLWFAFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.