Status: | Unknown |
---|---|
Series: | NVMFS5C670NL |
RoHS: | Compliant |
Prices starting from US$0.45
Low RDS(on) |
Low QG and Gate capacitance |
Industry Standard Small Footprint 5x6mm Package |
NVMFS5C670NLWF − Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Switching Losses |
Compact Design and Standard footprint for direct drop-in |
Enhanced Optical Inspection |
Automotive Design |
Applications |
---|
Reverser Battery protection |
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Switching power supplies |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
MOSFET N-Channel 60V 71A DFN-5 | RS |
Nfet So8Fl 60V 71A 6.1Moh/Reel Rohs Compliant: Yes |Onsemi NVMFS5C670NLT1G | Newark Electronics |
N-Channel 60V 17A, 71A 3.6W 61W Surface Mount 5-DFN (5x6) MOSFET | Future Electronics |
Trans MOSFET N-CH 60V 17A 8-Pin SO-FL T/R | Avnet America |
MOSFET, N-CH, 60V, 71A, DFN-5 | Farnell |
Where can I find additional details, specifications and documents for a NVMFS5C670NLT1G?
Additional datasheets, footprints and schematics for NVMFS5C670NLT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5C670NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5C670NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5C670NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5C670NLT1G fall under?
The NVMFS5C670NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5C670NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5C670NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5C670NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5C670NLT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NVMFS5C670NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5C670NLT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5C670NLT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5C670NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.