Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
10,490
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
10,490
in stock
|
Buy Now | |
element14
from US$3.97
|
10,490
in stock
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 378A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 570µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 200W |
Transistor Case Style | DFN |
No. of Pins | 5Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Mosfet Transistor, N Channel, 378 A, 40 V, 0.00057 Ohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi NVMFS5C404NT1G | Newark Electronics |
MOSFET, N-CH, 40V, 378A, DFN-5 | element14 |
Single N-Channel 40 V 0.7 mOhm 128 nC 200 W Silicon Mosfet - DFN-5 | Future Electronics |
Trans MOSFET N-CH 40V 53A 8-Pin SO-FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVMFS5C404NT1G?
Additional datasheets, footprints and schematics for NVMFS5C404NT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5C404NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5C404NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5C404NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5C404NT1G fall under?
The NVMFS5C404NT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5C404NT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5C404NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5C404NT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVMFS5C404NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NVMFS5C404NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5C404NT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5C404NT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5C404NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.