Status: | Active |
---|---|
Series: | NVMFS5C404NL |
RoHS: | Compliant |
Prices starting from US$1.88
Small Footprint (5x6 mm) |
Low RDS(on) |
Low QG and Capacitance |
NVMFS5C404NLWF − Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive qualified |
Applications |
---|
Reverse Battery protection |
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Switching power supplies |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Description | NVMFS5C404NL, TrenchFet 40V N-ch Trench 6 HEFET |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 352 |
PD Max (W) | 200 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | null |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.67 |
Qg Typ @ VGS = 4.5 V (nC) | 66 |
Qg Typ @ VGS = 10 V (nC) | 181 |
Ciss Typ (pF) | 12168 |
Package Type | SO-8FL / DFN-5 |
MOSFET N-Channel 40V 370A Auto DFN5 | RS |
Mosfet, Aec-Q101, N-Ch, 40V, Dfn | Newark Electronics |
MOSFET T6 40V HEFET | Future Electronics |
MOS Power Transistors LV (=< 40V) | Avnet America |
MOSFET, AEC-Q101, N-CH, 40V, DFN | element14 |
Where can I find additional details, specifications and documents for a NVMFS5C404NLAFT1G?
Additional datasheets, footprints and schematics for NVMFS5C404NLAFT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS5C404NLAFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5C404NLAFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5C404NLAFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5C404NLAFT1G fall under?
The NVMFS5C404NLAFT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5C404NLAFT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5C404NLAFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5C404NLAFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5C404NLAFT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVMFS5C404NLAFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5C404NLAFT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5C404NLAFT1G?
You can fill out our help required form which you can use to request a quote for NVMFS5C404NLAFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.