Status: | Active |
---|---|
Series: | NVD5C434N |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
2,400
in stock
|
Buy Now | |
element14
from US$1.82
|
2,400
in stock
|
Buy Now | |
Farnell
from US$1.83
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance |
High current capability |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Applications |
---|
Low Side Driver |
Motor drive |
Automotive HVAC motors |
End Products |
---|
High Side Driver |
Automotive powertrain |
ABS pressure pumps |
Description | NVD5C434N, DPAK 2500 tape and reel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 163 |
PD Max (W) | 117 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.1 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 80.6 |
Ciss Typ (pF) | 5400 |
Package Type | DPAK-3 |
Mosfet, Aec-Q101, N-Ch, 40V, To-252 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 40V, TO-252 | element14 |
MOSFET N-Channel 40V 163A Auto DPAK3 | RS |
N-Channel 40 V 2.1 mOhm 163 A Surface Mount Power Mosfet - DPAK | Future Electronics |
Transistor MOSFET N-CH 40V 163A 3-Pin TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVD5C434NT4G?
Additional datasheets, footprints and schematics for NVD5C434NT4G are listed on our Part Details page. You can also find images and similar parts to NVD5C434NT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVD5C434NT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVD5C434NT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVD5C434NT4G fall under?
The NVD5C434NT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVD5C434NT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVD5C434NT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NVD5C434NT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVD5C434NT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NVD5C434NT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVD5C434NT4G often in real-time on the comparison pages.
What if I can't find stock of NVD5C434NT4G?
You can fill out our help required form which you can use to request a quote for NVD5C434NT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.