Status: | Active |
---|---|
Series: | NUP2114 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,700
in stock
|
Buy Now | |
element14
from US$0.18
|
5,749
in stock
|
Buy Now | |
Farnell
from US$0.18
|
5,749
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,950
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance 0.8 pF |
AECQ101 Qualified and PPAP Capable SNUP2114 |
Low Clamping Voltage |
Stand Off Voltage: 5 V |
Low Leakage |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body model and Class C (Exceeding 400 V) per Machine Model |
Protection for the Following IEC Standards: IEC 6100042 Level 4 ESD Protection |
UL Flammability Rating of 94 V0 |
This is a PbFree Device |
S prefix for automotive and other applications requiring unique site and control change requirements |
Applications |
---|
High Speed Communication Line Protection |
MP3, Gigabit Ethernet, Notebook Computers, Digital Video Interface (DVI) and HDMI. |
End Products |
---|
USB 2.0 High Speed Data Line and Power Line Protection |
Monitors and Flat Panel Displays |
Description | NUP2114 |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 1 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | TSOP-6 |
ESD PROTECTION DEVICE, 5V, TSOP-6 | element14 |
NUP2114UCMR6T1G, LOW CAP TVS ARRAY | RS |
ESD Suppressor TVS 15KV 6-Pin TSOP T/R | Avnet America |
SMD TVS Array 2xUnip 5,5V TSOP6 | Schukat Electronic |
Transient Voltage Suppressor, Tvs, Aec-Q101 Nup2114 Series, Unidirectional, 5 V, Tsop, 6, 5.5 V Rohs Compliant: Yes |Onsemi NUP2114UCMR6T1G | Newark Electronics |
Uni Directional 10 V SMD ESD Protection Transient Voltage Suppressor - TSOP-6 | Future Electronics |
NUP2114UCMR6T1G, Triple Uni-Directional TVS Diode Array, 6-Pin TSOP | ON Semiconductor NUP2114UCMR6T1G | RS Americas |
Where can I find additional details, specifications and documents for a NUP2114UCMR6T1G?
Additional datasheets, footprints and schematics for NUP2114UCMR6T1G are listed on our Part Details page. You can also find images and similar parts to NUP2114UCMR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP2114UCMR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP2114UCMR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP2114UCMR6T1G fall under?
The NUP2114UCMR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP2114UCMR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP2114UCMR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP2114UCMR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP2114UCMR6T1G have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Chip One Stop have stock available or on a lead time for NUP2114UCMR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP2114UCMR6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP2114UCMR6T1G?
You can fill out our help required form which you can use to request a quote for NUP2114UCMR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.