Status: | Active |
---|---|
Series: | NTTFS5C453NL |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low input capacitance |
Small Footprint (3.3x3.3 mm) |
RoHS Compliant |
Benefits |
---|
Minimize conduction losses |
Minimize switching losses |
Compact Design |
Applications |
---|
High performance DC-DC converters |
AC-DC conversion syn. rectification |
Netcom/Telecom |
AC Adapter |
End Products |
---|
Point of Load Modules |
Motor Control |
Server |
Power tools |
Description | NTTFS5C453NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 107 |
PD Max (W) | 68 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 4.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3 |
Qg Typ @ VGS = 4.5 V (nC) | 7 |
Qg Typ @ VGS = 10 V (nC) | 35 |
Ciss Typ (pF) | 2100 |
Package Type | WDFN-8 / u8FL |
Channel Type:N Channel | Newark Electronics |
T6 40V NCH LL IN U8FL | Avnet America |
MOSFET Transistor, N-CH, 40V,107A, WDFN8 | RS |
Trench-6 40 V Power MOSFET | Future Electronics |
MOSFET, N-CH, 40V, 107A, WDFN-8 | element14 |
Where can I find additional details, specifications and documents for a NTTFS5C453NLTAG?
Additional datasheets, footprints and schematics for NTTFS5C453NLTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS5C453NLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS5C453NLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS5C453NLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS5C453NLTAG fall under?
The NTTFS5C453NLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS5C453NLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS5C453NLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS5C453NLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS5C453NLTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for NTTFS5C453NLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS5C453NLTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS5C453NLTAG?
You can fill out our help required form which you can use to request a quote for NTTFS5C453NLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.