Status: | Active |
---|---|
Series: | NTTFS5820NL |
RoHS: | Compliant |
Low RDS(on) |
Low Capacitance |
Optimized Gate Charge |
RoHS Compliant |
Benefits |
---|
Minimize conduction losses |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | NTTFS5820NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.3 |
ID Max (A) | 37 |
PD Max (W) | 33 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 15 |
RDS(on) Max @ VGS = 10 V (mΩ) | 11.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 28 |
Ciss Typ (pF) | 1462 |
Package Type | WDFN-8 / u8FL |
MOSFET N-Channel 60V 11A WDFN8 | RS |
Mosfet, N Channel, 60V, 0.0101Ohm, 37A, Wdfn-8, Full Reel | Newark Electronics |
NTTFS5820NLTAG N-channel MOSFET Transistor, 37 A, 60 V, 8-Pin WDFN | ON Semiconductor NTTFS5820NLTAG | RS Americas |
MOSFET, N CH, 60V, 37A, WDFN-8 | element14 |
Where can I find additional details, specifications and documents for a NTTFS5820NLTAG?
Additional datasheets, footprints and schematics for NTTFS5820NLTAG are listed on our Part Details page. You can also find images and similar parts to NTTFS5820NLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTTFS5820NLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTTFS5820NLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTTFS5820NLTAG fall under?
The NTTFS5820NLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTTFS5820NLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTTFS5820NLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTTFS5820NLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTTFS5820NLTAG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NTTFS5820NLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTTFS5820NLTAG often in real-time on the comparison pages.
What if I can't find stock of NTTFS5820NLTAG?
You can fill out our help required form which you can use to request a quote for NTTFS5820NLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.