Status: | Unknown |
---|---|
Series: | NTST3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Product Range | NTST3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 100V, 30A, TO-220 | Farnell |
DIODE, SCHOTTKY, 100V, 30A, TO-220-3 | element14 |
Diode, Schottky, 100V, 30A, To-220-3 |Onsemi NTST30100SG | Newark Electronics |
Diode Schottky 100V 30A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a NTST30100SG?
Additional datasheets, footprints and schematics for NTST30100SG are listed on our Part Details page. You can also find images and similar parts to NTST30100SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTST30100SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTST30100SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTST30100SG fall under?
The NTST30100SG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTST30100SG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTST30100SG you can contact the distributor directly for product support, shipping queries etc.
Is the NTST30100SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTST30100SG have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for NTST30100SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTST30100SG often in real-time on the comparison pages.
What if I can't find stock of NTST30100SG?
You can fill out our help required form which you can use to request a quote for NTST30100SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.