Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 830mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Schottky 100V 20A 3-Pin D2PAK T/R | Avnet America |
20A 100V Lvfr Dual D2Pak/Reel Rohs Compliant: Yes |Onsemi NTSB20100CTT4G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTSB20100CTT4G?
Additional datasheets, footprints and schematics for NTSB20100CTT4G are listed on our Part Details page. You can also find images and similar parts to NTSB20100CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSB20100CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSB20100CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSB20100CTT4G fall under?
The NTSB20100CTT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTSB20100CTT4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSB20100CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTSB20100CTT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTSB20100CTT4G have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for NTSB20100CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSB20100CTT4G often in real-time on the comparison pages.
What if I can't find stock of NTSB20100CTT4G?
You can fill out our help required form which you can use to request a quote for NTSB20100CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.