Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 830mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
Where can I find additional details, specifications and documents for a NTSB20100CTG?
Additional datasheets, footprints and schematics for NTSB20100CTG are listed on our Part Details page. You can also find images and similar parts to NTSB20100CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTSB20100CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTSB20100CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTSB20100CTG fall under?
The NTSB20100CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTSB20100CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTSB20100CTG you can contact the distributor directly for product support, shipping queries etc.
Is the NTSB20100CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTSB20100CTG have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for NTSB20100CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTSB20100CTG often in real-time on the comparison pages.
What if I can't find stock of NTSB20100CTG?
You can fill out our help required form which you can use to request a quote for NTSB20100CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.