Status: | Active |
---|---|
Series: | NTS4001N |
RoHS: | Compliant |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.0420
|
72,000
in stock
|
Buy Now | |
element14
from US$0.07
|
27,264
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,703
in stock
|
Buy Now | |
Micros
from US$0.13
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,280
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
638
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Low Gate Charge |
Small Footprint - 30% smaller than TSOP-6 |
ESD Protected Gate |
RoHS Compliant |
Benefits |
---|
Fast Switching |
Ideal for Space Constraint Designs |
Applications |
---|
Low Side Load Switch |
Buck Converters |
Cell Phones |
DSC |
End Products |
---|
Li - Ion Battery Supplied Devices |
Level Shifts |
PDAs |
Description | NTS4001N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.27 |
PD Max (W) | 0.33 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 1500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 4.8 |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 20 |
Package Type | SC-70-3 / SOT-323-3 |
Nfet Sc70 30V 270Ma 1.5Oh Rohs Compliant: Yes |Onsemi NTS4001NT1G | Newark Electronics |
Power MOSFET, N Channel, 30 V, 270 mA, 1.5 Ohm, SC-70, 3 Pins, Surface Mount | Avnet America |
N-Channel 30 V 1 Ohm 330 mW Surface Mount Small Signal MOSFET - SOT-323 | Future Electronics |
N-MOSFET 30V 0.27A | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
onsemi MOSFET, N-Channel, 30V, 270mA, SOT-323 | Distrelec |
NFET SC70 30V 270MA 1.5OH | Farnell |
Where can I find additional details, specifications and documents for a NTS4001NT1G?
Additional datasheets, footprints and schematics for NTS4001NT1G are listed on our Part Details page. You can also find images and similar parts to NTS4001NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS4001NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS4001NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS4001NT1G fall under?
The NTS4001NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTS4001NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS4001NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS4001NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS4001NT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Future Electronics and Chip One Stop have stock available or on a lead time for NTS4001NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS4001NT1G often in real-time on the comparison pages.
What if I can't find stock of NTS4001NT1G?
You can fill out our help required form which you can use to request a quote for NTS4001NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.