Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Schottky Rect, Aec-Q101, 60V, Sod-123Fl | Newark Electronics |
Where can I find additional details, specifications and documents for a NTS260ESFT1G?
Additional datasheets, footprints and schematics for NTS260ESFT1G are listed on our Part Details page. You can also find images and similar parts to NTS260ESFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS260ESFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS260ESFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS260ESFT1G fall under?
The NTS260ESFT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTS260ESFT1G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS260ESFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS260ESFT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTS260ESFT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTS260ESFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS260ESFT1G often in real-time on the comparison pages.
What if I can't find stock of NTS260ESFT1G?
You can fill out our help required form which you can use to request a quote for NTS260ESFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.