Status: | Active |
---|---|
Series: | NTS2101P |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
29,577
in stock
|
Buy Now | |
element14
from US$0.18
|
27,796
in stock
|
Buy Now | |
Farnell
from US$0.18
|
27,796
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
93,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) Extending Battery Life |
-1.8 V Rated for Low Voltage Gate Drive |
SC-70 Surface Mount for Small Footprint (2x2 mm) |
Applications |
---|
High Side Load Switch |
Single Cell Battery Application Applications |
Digital Cameras |
End Products |
---|
Charging Circuit |
Cell Phones |
PDAs |
Description | NTS2101P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -8 |
VGS Max (V) | 8 |
VGS(th) Max (V) | - |
ID Max (A) | 1.4 |
PD Max (W) | 0.29 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 78 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 65 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 6.4 |
Qg Typ @ VGS = 10 V (nC) | 6.4 |
Ciss Typ (pF) | 640 |
Package Type | SC-70-3 / SOT-323-3 |
P-Channel 8 V 65 mOhm 0.29 W Surface Mount Power MOSFET - SOT-323 | Future Electronics |
Mosfet Transistor, P Channel, 1.4 A, 8 V, 100 Mohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Onsemi NTS2101PT1G | Newark Electronics |
MOSFET, P, 8V, SOT-323 | element14 |
MOSFET P-Channel 8V 1.4A SC70 | RS |
NTS2101PT1G P-channel MOSFET Transistor, 1.5 A, 8 V, 3-Pin SC-70 | ON Semiconductor NTS2101PT1G | RS Americas |
Trans MOSFET P-CH 8V 1.4A 3-Pin SC-70 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NTS2101PT1G?
Additional datasheets, footprints and schematics for NTS2101PT1G are listed on our Part Details page. You can also find images and similar parts to NTS2101PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS2101PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS2101PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS2101PT1G fall under?
The NTS2101PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTS2101PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS2101PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS2101PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS2101PT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTS2101PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS2101PT1G often in real-time on the comparison pages.
What if I can't find stock of NTS2101PT1G?
You can fill out our help required form which you can use to request a quote for NTS2101PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.