Status: | Active |
---|---|
Series: | NTR0202PL |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,950
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
element14
from US$0.17
|
11,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
10,675
in stock
|
Buy Now | |
Farnell
from US$0.22
|
10,675
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) Provides higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package that Saves Board Space |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
Printers |
Cellular and Cordless Telephones |
End Products |
---|
Computers |
PCMCIA Cards |
Description | NTR0202PL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2.3 |
ID Max (A) | -0.4 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1100 |
RDS(on) Max @ VGS = 10 V (mΩ) | 800 |
Qg Typ @ VGS = 4.5 V (nC) | 1.15 |
Qg Typ @ VGS = 10 V (nC) | 1 |
Ciss Typ (pF) | 70 |
Package Type | SOT-23-3 |
P-Channel 20 V 550 mOhm 225 mW Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MOSFET, P, 20V, SOT-23 | element14 |
Mosfet Transistor, P Channel, 400 Ma, 20 V, 800 Mohm, -10 V, -1.9 V Rohs Compliant: Yes |Onsemi NTR0202PLT1G | Newark Electronics |
Trans MOSFET P-CH 20V 0.4A 3-Pin SOT-23 T/R | Avnet Asia |
MOSFET P-Channel 20V 0.4A SOT23 | RS |
NTR0202PLT1G P-channel MOSFET Transistor, 0.4 A, 20 V, 3-Pin SOT-23 | ON Semiconductor NTR0202PLT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTR0202PLT1G?
Additional datasheets, footprints and schematics for NTR0202PLT1G are listed on our Part Details page. You can also find images and similar parts to NTR0202PLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR0202PLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR0202PLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR0202PLT1G fall under?
The NTR0202PLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR0202PLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR0202PLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR0202PLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR0202PLT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for NTR0202PLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR0202PLT1G often in real-time on the comparison pages.
What if I can't find stock of NTR0202PLT1G?
You can fill out our help required form which you can use to request a quote for NTR0202PLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.