Status: | Active |
---|---|
Series: | NTP6412AN |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
302
in stock
|
Buy Now | |
element14
from US$1.05
|
302
in stock
|
Buy Now | |
Avnet Silica
-
|
9,450
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low RDS(on) |
High current capability |
100% Avalanche tested |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Voltage overstress safeguard |
Applications |
---|
Motor Control |
End Products |
---|
UPS Inverter |
Description | NTP6412AN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 58 |
PD Max (W) | 167 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 18.2 |
Qg Typ @ VGS = 4.5 V (nC) | 2.5 |
Qg Typ @ VGS = 10 V (nC) | 73 |
Ciss Typ (pF) | 2700 |
Package Type | TO-220-3 |
Mosfet, N-Ch, 100V, 58A, To-220 | Newark Electronics |
MOSFET, N-CH, 100V, 58A, TO-220 | element14 |
Trans MOSFET N-CH 100V 58A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
N-Channel 100 V 18.2 mOhm 167 W Flange Mount Power MOSFET - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a NTP6412ANG?
Additional datasheets, footprints and schematics for NTP6412ANG are listed on our Part Details page. You can also find images and similar parts to NTP6412ANG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTP6412ANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTP6412ANG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTP6412ANG fall under?
The NTP6412ANG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTP6412ANG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTP6412ANG you can contact the distributor directly for product support, shipping queries etc.
Is the NTP6412ANG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTP6412ANG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NTP6412ANG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTP6412ANG often in real-time on the comparison pages.
What if I can't find stock of NTP6412ANG?
You can fill out our help required form which you can use to request a quote for NTP6412ANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.