Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 63A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0102ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 107W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
NTP5864NG N-channel MOSFET Transistor, 63 A, 60 V, 3-Pin TO-220 | ON Semiconductor NTP5864NG | RS Americas |
Mosfet, N-Ch, 60V, 63A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTP5864NG?
Additional datasheets, footprints and schematics for NTP5864NG are listed on our Part Details page. You can also find images and similar parts to NTP5864NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTP5864NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTP5864NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTP5864NG fall under?
The NTP5864NG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTP5864NG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTP5864NG you can contact the distributor directly for product support, shipping queries etc.
Is the NTP5864NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTP5864NG have stock available?
Authorised distributors including Farnell, RS Americas, element14 and Newark Electronics have stock available or on a lead time for NTP5864NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTP5864NG often in real-time on the comparison pages.
What if I can't find stock of NTP5864NG?
You can fill out our help required form which you can use to request a quote for NTP5864NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.