Status: | Active |
---|---|
Series: | NTNUS3171PZ |
RoHS: | Compliant |
Single P-Channel MOSFET |
Offers a Low RDS(on) Solution in the Ultra Small 1.0 x 0.6 mm Package |
1.5 V Gate Voltage Rating |
Ultra Thin Profile (< 0.5 mm) Allows It to Fit Easily into Extremely Thin Environments such as Portable Electronics. |
Applications |
---|
High Side Switch |
Optimized for Power Management in Ultra Portable Equipment |
End Products |
---|
High Speed Interfacing |
Description | NTNUS3171PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.15 0.2 |
PD Max (W) | 0.125 0.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 4000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 13 |
Package Type | SOT-1123-3 |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET, P-CH, -20V, -0.15A, SOT-1123 | element14 |
Channel Type:P Channel | Newark Electronics |
Trans MOSFET P-CH 20V 0.15A 3-Pin SOT-1123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTNUS3171PZT5G?
Additional datasheets, footprints and schematics for NTNUS3171PZT5G are listed on our Part Details page. You can also find images and similar parts to NTNUS3171PZT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTNUS3171PZT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTNUS3171PZT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTNUS3171PZT5G fall under?
The NTNUS3171PZT5G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTNUS3171PZT5G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTNUS3171PZT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTNUS3171PZT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTNUS3171PZT5G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for NTNUS3171PZT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTNUS3171PZT5G often in real-time on the comparison pages.
What if I can't find stock of NTNUS3171PZT5G?
You can fill out our help required form which you can use to request a quote for NTNUS3171PZT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.