Status: | Active |
---|---|
Series: | NTMFS5C628NL |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
6,920
in stock
|
Buy Now | |
element14
from US$2.74
|
6,920
in stock
|
Buy Now | |
Farnell
from US$2.45
|
6,920
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low input capacitance |
Maximum junction temperature of 175°C |
RoHS Compliant |
Benefits |
---|
Minimize conduction losses |
Minimize switching losses |
Offers a wider design margin for thermally challenged applications |
Applications |
---|
Point of Load Modules |
Secondary Syn. Rectification |
Netcom, Telecom |
Handheld power tools |
End Products |
---|
High Performance DC-DC Converters |
DC Motor Drive |
Server |
Description | NTMFS5C628NL, Power MOSFET 60V 140A 2.9 mΩ Single N−Channel SO-8FL Logic Level |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 150 |
PD Max (W) | 110 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3.3 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 52 |
Ciss Typ (pF) | 3600 |
Package Type | SO-8FL / DFN-5 |
Mosfet, N-Ch, 60V, 150A, 175Deg C, 110W | Newark Electronics |
MOSFET, N-CH, 60V, 150A, DFN | element14 |
MOSFET,N-channel,60V,150A,DFN5 | RS |
Trans MOSFET N-CH 60V 150A 5-Pin DFN EP T/R | EBV Elektronik |
NTMFS5C628 Series 60 V 2.4 mOhm 150 A Surface Mount N-Channel Mosfet - DFN-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NTMFS5C628NLT1G?
Additional datasheets, footprints and schematics for NTMFS5C628NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5C628NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5C628NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5C628NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5C628NLT1G fall under?
The NTMFS5C628NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5C628NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5C628NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5C628NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS5C628NLT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for NTMFS5C628NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5C628NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5C628NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5C628NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.