Status: | Active |
---|---|
Series: | NTMFS5C410N |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
No stock
|
Buy Now | |
Avnet America
from US$1.17
|
49,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low input capacitance |
Maximum junction temperature of 175C |
Small Footprint (5x6 mm) for Compact Design |
Benefits |
---|
Minimize conduction losses |
Minimize switching losses |
Offers a wider design margin for thermally challenged applications |
Applications |
---|
Point of Load Modules |
Secondary Syn. Rectification |
Netcom, Telecom |
Handheld power tools |
End Products |
---|
High Performance DC-DC Converters |
DC Motor Drive |
Server |
Description | NTMFS5C410N, Power MOSFET 40V 300A 0.92mOhm Single N-Channel SO-8FL standard gate |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 300 |
PD Max (W) | 166 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.92 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 86 |
Ciss Typ (pF) | 6100 |
Package Type | SO-8FL / DFN-5 |
Power MOSFET, N Channel, 40 V, 300 A, 0.92 Milliohms, DFN, 5 Pins, Surface Mount | Avnet America |
Mosfet, N-Ch, 40V, 300A, Dfn | Newark Electronics |
NTMFS Series 40 V 0.92 mOhm 3.9 W Surface Mount N-Channel Power Mosfet - DFN-5 | Future Electronics |
MOSFET, N-CH, 40V, 300A, DFN | Farnell |
Where can I find additional details, specifications and documents for a NTMFS5C410NT1G?
Additional datasheets, footprints and schematics for NTMFS5C410NT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5C410NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5C410NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5C410NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5C410NT1G fall under?
The NTMFS5C410NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5C410NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5C410NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5C410NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS5C410NT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Avnet Asia have stock available or on a lead time for NTMFS5C410NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5C410NT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5C410NT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5C410NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.