Status: | Active |
---|---|
Series: | NTMFS5C404NL |
RoHS: | Compliant |
Low RDS(on) |
Low input capacitance |
RoHS Compliant |
Benefits |
---|
Minimize conduction losses |
Minimize switching losses |
Applications |
---|
Point of Load Modules |
Secondary Syn. Rectification |
Netcom, Telecom |
Handheld power tools |
End Products |
---|
High Performance DC-DC Converters |
DC Motor Drive |
Server |
Description | NTMFS5C404NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 352 |
PD Max (W) | 167 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.67 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 181 |
Ciss Typ (pF) | 12168 |
Package Type | DFN5 5x6, 1.27P (SO−8FL) |
Transistor MOSFET N-CH 40V 370A 5-Pin DFN T/R | Avnet America |
Nfet So8Fl 40V 342A 9.75M/Reel Rohs Compliant: Yes |Onsemi NTMFS5C404NLT1G | Newark Electronics |
N-Channel 40 V 52 A 3.2 W 0.75 mOhm Surface Mount Mosfet - DFN-5(5x6) | Future Electronics |
MOSFET, N-CH, 40V, 370A, DFN | element14 |
Where can I find additional details, specifications and documents for a NTMFS5C404NLT1G?
Additional datasheets, footprints and schematics for NTMFS5C404NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5C404NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5C404NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5C404NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5C404NLT1G fall under?
The NTMFS5C404NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5C404NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5C404NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5C404NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS5C404NLT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for NTMFS5C404NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5C404NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5C404NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5C404NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.