Status: | Active |
---|---|
Series: | NTMFS5844NL |
RoHS: | Compliant |
Low RDS(on) |
Low Capacitance |
Optimized Gate Charge |
RoHS Compliant |
Benefits |
---|
Reduced conduction losses |
Reduced input losses |
Reduced switching losses |
Applications |
---|
DC-DC Conversion |
End Products |
---|
DC-DC Converters |
Description | NTMFS5844NL, Power MOSFET 60V 60A 12mOhm Single N-Channel SO-8FL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.3 |
ID Max (A) | 64 |
PD Max (W) | 107 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 16 |
RDS(on) Max @ VGS = 10 V (mΩ) | 12 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1460 |
Package Type | SO-8FL / DFN-5 |
Mosfet, N-Ch, 60V, 61A, Dfn | Newark Electronics |
MOSFET, N-CH, 60V, 61A, DFN | element14 |
Where can I find additional details, specifications and documents for a NTMFS5844NLT1G?
Additional datasheets, footprints and schematics for NTMFS5844NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5844NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5844NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5844NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5844NLT1G fall under?
The NTMFS5844NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5844NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5844NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5844NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS5844NLT1G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NTMFS5844NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5844NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5844NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5844NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.