Status: | Active |
---|---|
Series: | NTMFS4C024N |
RoHS: | Compliant |
Low RDS(on) to Minimize Conduction Losses |
Low Capacitance to Minimize Driver Losses |
Optimized Gate Charge to Minimize Switching Losses |
RoHS Compliant |
Applications |
---|
CPU Power Delivery |
End Products |
---|
DC−DC Converters |
Description | NTMFS4C024N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 78 |
PD Max (W) | 112 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 4 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1972 |
Package Type | SO-8FL / DFN-5 |
Trench 6 30V Nch/Reel |Onsemi NTMFS4C024NT1G | Newark Electronics |
Trans MOSFET N-CH 30V 34.8A 5-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 30V, 78A, SOIC-FL | Farnell |
Where can I find additional details, specifications and documents for a NTMFS4C024NT1G?
Additional datasheets, footprints and schematics for NTMFS4C024NT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS4C024NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS4C024NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS4C024NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS4C024NT1G fall under?
The NTMFS4C024NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS4C024NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS4C024NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS4C024NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS4C024NT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NTMFS4C024NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS4C024NT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS4C024NT1G?
You can fill out our help required form which you can use to request a quote for NTMFS4C024NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.