Status: | Active |
---|---|
Series: | NTK3139P |
RoHS: | Compliant |
Prices starting from US$0.07
P-channel Switch with Low RDS(on) |
44% Smaller Footprint and 38% Thinner than SC-89 |
Low Threshold Levels, 1.5 V RDS(on) Rating |
Operated at Low Logic Level Gate Drive |
RoHS Compliant |
Benefits |
---|
System Efficiency Improvement |
Board Space Saving |
Operate at Low Voltage Gate Drive Logic Level |
Applications |
---|
Load/Power Switching |
Battery Management for Ultra Small Portable Electronics |
End Products |
---|
Interfacing, Logic Switching |
Cell Phone, DSC, MP3 Player, Portable Game |
Description | NTK3139P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 0.78 |
PD Max (W) | 0.45 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 520 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 380 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.9 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 113 |
Package Type | SOT-723-3 |
Trans MOSFET P-CH 20V 0.78A 3-Pin SOT-723 T/R | Avnet America |
P Ch Mosfet, -20V, 780Ma, Sot-723 | Newark Electronics |
P-Channel 20 V 380 mOhm 450 mW Surface Mount Power MOSFET - SOT-723 | Future Electronics |
MOSFET, P-CH, -20V, -0.78A, SOT-723 | element14 |
Where can I find additional details, specifications and documents for a NTK3139PT5G?
Additional datasheets, footprints and schematics for NTK3139PT5G are listed on our Part Details page. You can also find images and similar parts to NTK3139PT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTK3139PT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTK3139PT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTK3139PT5G fall under?
The NTK3139PT5G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTK3139PT5G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTK3139PT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTK3139PT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTK3139PT5G have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for NTK3139PT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTK3139PT5G often in real-time on the comparison pages.
What if I can't find stock of NTK3139PT5G?
You can fill out our help required form which you can use to request a quote for NTK3139PT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.