Status: | Active |
---|---|
Series: | NTJS3157N |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
2,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,820
in stock
|
Buy Now | |
element14
from US$0.20
|
2,820
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) Extending Battery Life |
Fast switching for increased circuit efficiency |
SC-88 Small Outline (2x2 mm) for Maximum Circuit Board Utilization, Same as SC-70-6 |
Applications |
---|
DC-DC Conversion |
Cell Phones |
Digital Cameras |
PDAs |
End Products |
---|
Low Side Load Switch |
Computing |
MP3s |
Description | NTJS3157N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | - 1 |
ID Max (A) | 3.2 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 60 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.1 |
Qg Typ @ VGS = 10 V (nC) | 6.9 |
Ciss Typ (pF) | 500 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Mosfet, N-Ch, 20V, 4A, Sc-88 | Newark Electronics |
MOSFET, N-CH, 20V, 4A, SC-88 | element14 |
Trans MOSFET N-CH 20V 3.2A 6-Pin SC-88 T/R | Avnet Silica |
N-Channel 20 V 45 mOhm 1 W SMT Trench Power MOSFET - SOT-363 | Future Electronics |
Where can I find additional details, specifications and documents for a NTJS3157NT1G?
Additional datasheets, footprints and schematics for NTJS3157NT1G are listed on our Part Details page. You can also find images and similar parts to NTJS3157NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJS3157NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJS3157NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJS3157NT1G fall under?
The NTJS3157NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJS3157NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJS3157NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJS3157NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJS3157NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NTJS3157NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJS3157NT1G often in real-time on the comparison pages.
What if I can't find stock of NTJS3157NT1G?
You can fill out our help required form which you can use to request a quote for NTJS3157NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.