Status: | Unknown |
---|---|
Series: | NTHS Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
250
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
3,970
in stock
|
Buy Now | |
Future Electronics
from US$3.54
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
1,846
in stock
|
Buy Now | |
element14
from US$2.10
|
1,846
in stock
|
Buy Now | |
Farnell
from US$1.95
|
1,846
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
1,677
in stock
|
Buy Now | |
Rutronik
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extended resistance values available in standard sizes |
Wraparound Ni barrier terminations with 100 % Sn |
High-density monolithic construction with glass overcoat |
Applications |
---|
Battery chargers |
Power suppliers |
Office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTHS Series |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTC Thermistors, NTHS-0603N02 10K 5% E58e3 | Vishay Dale NTHS0603N02N1002JE | RS Americas |
NTHS Series 0603 10 kOhm â–’5 % 3477 K Surface Mount NTC Thermistor | Future Electronics |
Thermistor, Ntc, Smd, 10Kohm | Newark Electronics |
THERMISTOR, NTC, SMD, 10KOHM | element14 |
Thermistor NTC SMD 0603 10K 5% | RS |
NTC 0603 10K 5% B=3477 3% | Rutronik |
Thermistor NTC 10KOhm 5% 2-Pin 0603 T/R | Avnet America |
10K OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a NTHS0603N02N1002JE?
Additional datasheets, footprints and schematics for NTHS0603N02N1002JE are listed on our Part Details page. You can also find images and similar parts to NTHS0603N02N1002JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS0603N02N1002JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS0603N02N1002JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS0603N02N1002JE fall under?
The NTHS0603N02N1002JE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NTHS0603N02N1002JE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS0603N02N1002JE you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS0603N02N1002JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHS0603N02N1002JE have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTHS0603N02N1002JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS0603N02N1002JE often in real-time on the comparison pages.
What if I can't find stock of NTHS0603N02N1002JE?
You can fill out our help required form which you can use to request a quote for NTHS0603N02N1002JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.