Status: | Active |
---|---|
Series: | NTGS5120P |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,825
in stock
|
Buy Now | |
element14
from US$0.24
|
4,825
in stock
|
Buy Now | |
Farnell
from US$0.23
|
4,825
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
60 V V(BR)DSS, Low RDS(on) in TSOP−6 Package |
4.5 V Gate Rating |
Applications |
---|
Load Switch |
Low Current Inverter and DC-DC |
Printer, PC, Modem, Set Top Box, and other computing and digital consumer products |
End Products |
---|
Power Switch for Printer and Communication Equipments |
Low Current Inverter and DC-DC |
Description | NTGS5120P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 2.5 |
PD Max (W) | 1.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 142 |
RDS(on) Max @ VGS = 10 V (mΩ) | 111 |
Qg Typ @ VGS = 4.5 V (nC) | 4 |
Qg Typ @ VGS = 10 V (nC) | 18.1 |
Ciss Typ (pF) | 942 |
Package Type | TSOP-6 |
P-Channel 60 V 111 mOhm 600 W Surface Mount Power MOSFET - TSOP-6 | Future Electronics |
Mosfet, P Channel, -60V, -2.5A, Tsop-6 | Newark Electronics |
MOSFET, P CHANNEL, -60V, -2.5A, TSOP-6 | element14 |
MOSFET P-Channel 60V 2.9A TSOP6 | RS |
Trans MOSFET P-CH 60V 2.5A 6-Pin TSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NTGS5120PT1G?
Additional datasheets, footprints and schematics for NTGS5120PT1G are listed on our Part Details page. You can also find images and similar parts to NTGS5120PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGS5120PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGS5120PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGS5120PT1G fall under?
The NTGS5120PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGS5120PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGS5120PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGS5120PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGS5120PT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTGS5120PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGS5120PT1G often in real-time on the comparison pages.
What if I can't find stock of NTGS5120PT1G?
You can fill out our help required form which you can use to request a quote for NTGS5120PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.