Status: | Active |
---|---|
Series: | NTE4153N |
RoHS: | Compliant |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,800
in stock
|
Buy Now | |
Farnell
from US$0.07
|
912,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
261,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
27,995
in stock
|
Buy Now | |
element14
from US$0.13
|
27,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
5,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,960
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.0484
|
-
|
Buy Now | |
Avnet Asia
from US$0.0237
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) Improving System Efficiency |
Low Threshold Voltage, 1.5V Rated |
ESD Protected Gate |
Applications |
---|
Load/Power Switches |
Battery Management |
End Products |
---|
Power Supply Converter Circuits |
Portables like Cell Phones, PDAs, Digital Cameras, Pagers, etc. |
Description | NTE4153N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | 1.1 |
ID Max (A) | 0.9 |
PD Max (W) | 0.3 0.33 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 275 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 230 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.82 |
Ciss Typ (pF) | 110 |
Package Type | SC-89-3 |
MISCELLANEOUS MOSFETS | Farnell |
Single N-Channel 20 V 950 mOhm 1.82 nC 300 mW Silicon SMT Mosfet - SC-89-3 | Future Electronics |
Mosfet, N Ch, 20V,0.915A, Sc89 | Newark Electronics |
MOSFET, N CH, 20V,0.915A, SC89 | element14 |
NFET SC89 20V 915MA 230MO | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 20V 0.915A 3-Pin SC-89 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NTE4153NT1G?
Additional datasheets, footprints and schematics for NTE4153NT1G are listed on our Part Details page. You can also find images and similar parts to NTE4153NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4153NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4153NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4153NT1G fall under?
The NTE4153NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTE4153NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4153NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4153NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTE4153NT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for NTE4153NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4153NT1G often in real-time on the comparison pages.
What if I can't find stock of NTE4153NT1G?
You can fill out our help required form which you can use to request a quote for NTE4153NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.