Status: | Active |
---|---|
Series: | NTE4151P |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
39,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
930
in stock
|
Buy Now | |
element14
from US$0.16
|
930
in stock
|
Buy Now | |
Farnell
from US$0.16
|
930
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) for Higher Efficiency and Longer Battery Life |
Small Outline Package (1.6 x 1.6 mm) |
ESD Protected Gate |
RoHS Compliant |
Applications |
---|
Hide Side Load Switch |
Small Drive Circuits |
End Products |
---|
DC-DC Conversion |
Battery Operated Systems such as Cell Phones, PDAs, Digital Cameras, etc. |
Description | NTE4151P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | - |
ID Max (A) | 0.8 |
PD Max (W) | 0.301 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 350 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 260 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.1 |
Ciss Typ (pF) | 156 |
Package Type | SC-89-3 |
Single P-Channel 20 V 1 Ohm 2.1 nC 313 mW Silicon SMT Mosfet - SC-89-3 | Future Electronics |
Trans MOSFET P-CH 20V 0.76A 3-Pin SC-89 T/R | Avnet America |
Mosfet, P-Ch, -20V, -0.76A, Sc-89 | Newark Electronics |
MOSFET, P-CH, -20V, -0.76A, SC-89 | element14 |
MOSFET P-Ch 20V 760mA Small Signal SC89 | RS |
MOSFET, P-Ch, VDSS -20V, RDS(ON) 0.26Ohm, ID -760mA, SC-89, PD 313mW, VGS +/-6V | ON Semiconductor NTE4151PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTE4151PT1G?
Additional datasheets, footprints and schematics for NTE4151PT1G are listed on our Part Details page. You can also find images and similar parts to NTE4151PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE4151PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE4151PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE4151PT1G fall under?
The NTE4151PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTE4151PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE4151PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTE4151PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTE4151PT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NTE4151PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE4151PT1G often in real-time on the comparison pages.
What if I can't find stock of NTE4151PT1G?
You can fill out our help required form which you can use to request a quote for NTE4151PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.