Status: | Active |
---|---|
Series: | NTD3055-150 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,490
in stock
|
Buy Now | |
element14
from US$0.50
|
2,490
in stock
|
Buy Now | |
Farnell
from US$0.52
|
2,490
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant |
Applications |
---|
Power Supplies |
Power Motor Controls |
End Products |
---|
Converters |
Bridge Circuits |
Description | NTD3055-150 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 9 |
PD Max (W) | 28.8 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 150 |
Qg Typ @ VGS = 4.5 V (nC) | 4.7 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 200 |
Package Type | DPAK-3 |
N-Channel 60 V 122 mOhm 28.8 W Surface Mount Power MOSFET - TO-252-3 | Future Electronics |
Mosfet, N-Ch, 60V, 9A, To-252 | Newark Electronics |
MOSFET, N-CH, 60V, 9A, TO-252 | element14 |
ON Semi MOSFET, NTD3055-150T4G | RS |
Trans MOSFET N-CH 60V 9A 3-Pin(2+Tab) DPAK T/R | Avnet America |
NTD3055-150T4G N-channel MOSFET Transistor, 9 A, 60 V, 3-Pin DPAK | ON Semiconductor NTD3055-150T4G | RS Americas |
Where can I find additional details, specifications and documents for a NTD3055-150T4G?
Additional datasheets, footprints and schematics for NTD3055-150T4G are listed on our Part Details page. You can also find images and similar parts to NTD3055-150T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD3055-150T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD3055-150T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD3055-150T4G fall under?
The NTD3055-150T4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD3055-150T4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD3055-150T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD3055-150T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD3055-150T4G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTD3055-150T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD3055-150T4G often in real-time on the comparison pages.
What if I can't find stock of NTD3055-150T4G?
You can fill out our help required form which you can use to request a quote for NTD3055-150T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.