Status: | Unknown |
---|---|
Series: | NTD2955 |
RoHS: | Compliant |
Avalanche Energy Specified |
IDSS and VDS(on) Specified at Elevated Temperature |
Designed for Low Voltage, High Speed Switching Applications and to Withstand High Energy in the Avalanche and Commutation Modes |
RoHS Compliant |
Applications |
---|
Low Voltage and High Speed Switching Applications in power supplies, converters, and power motor controls. |
Compliance | Pb-free Halide free |
---|
MOSFET, P-CH, 60V, 12A, TO-251 | Farnell |
Mosfet, P-Ch, -60V, -12A, To-251-3 |Onsemi NTD2955-1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTD2955-1G?
Additional datasheets, footprints and schematics for NTD2955-1G are listed on our Part Details page. You can also find images and similar parts to NTD2955-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD2955-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD2955-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD2955-1G fall under?
The NTD2955-1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD2955-1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD2955-1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD2955-1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD2955-1G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NTD2955-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD2955-1G often in real-time on the comparison pages.
What if I can't find stock of NTD2955-1G?
You can fill out our help required form which you can use to request a quote for NTD2955-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.