Status: | Unknown |
---|---|
Series: | NTCS0402E3.....T |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
4,937
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
25,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
9,770
in stock
|
Buy Now | |
element14
from US$0.20
|
3,240
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,240
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TCR ranging from -6.5 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0402E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor NTC 100KOhm 1% 2-Pin 0402 Paper T/R | Avnet Asia |
Vishay SMD 0402 NTC Thermistor NTC 100kOhm 3950K 1mm | Distrelec |
Ntc Thermistor, 100Kohm, 0402 | Newark Electronics |
Thermistor NTC SMD 0402 100K 1% | RS |
THERMISTOR, NTC, 0402, 1%, 100K | element14 |
THERM NTC 100KOHM 3950K 1% 0402 | Future Electronics |
NTC Thermistors, NTC SMD 0402 NiSn 100K 1% high B T&R e3 | Vishay Dale NTCS0402E3104FHT | RS Americas |
Where can I find additional details, specifications and documents for a NTCS0402E3104FHT?
Additional datasheets, footprints and schematics for NTCS0402E3104FHT are listed on our Part Details page. You can also find images and similar parts to NTCS0402E3104FHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0402E3104FHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0402E3104FHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0402E3104FHT fall under?
The NTCS0402E3104FHT is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NTCS0402E3104FHT when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0402E3104FHT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0402E3104FHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0402E3104FHT have stock available?
Authorised distributors including Avnet Asia, Distrelec, Newark Electronics, RS and element14 have stock available or on a lead time for NTCS0402E3104FHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0402E3104FHT often in real-time on the comparison pages.
What if I can't find stock of NTCS0402E3104FHT?
You can fill out our help required form which you can use to request a quote for NTCS0402E3104FHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.