Status: | Active |
---|---|
Series: | MUN5211DW1 |
RoHS: | Compliant |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
8,205
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,205
in stock
|
Buy Now | |
element14
from US$0.09
|
8,205
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
-
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
Avnet Asia
from US$0.0312
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN5211DW1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Dual NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans, Aec-Q101, Dual Npn, 50V, Sot-363 | Newark Electronics |
TRANS, AEC-Q101, DUAL NPN, 50V, SOT-363 | element14 |
NSVMUN5211DW1 Series 50 V 100 mA Dual NPN Bias Resistor Transistor - SOT-363 | Future Electronics |
Trans Digital BJT NPN 50V 100mA 6-Pin SOT-363 T/R | Avnet America |
Trans Digital BJT NPN 50V 100mA 6-Pin SC-70 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NSVMUN5211DW1T3G?
Additional datasheets, footprints and schematics for NSVMUN5211DW1T3G are listed on our Part Details page. You can also find images and similar parts to NSVMUN5211DW1T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVMUN5211DW1T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVMUN5211DW1T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVMUN5211DW1T3G fall under?
The NSVMUN5211DW1T3G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSVMUN5211DW1T3G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVMUN5211DW1T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVMUN5211DW1T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVMUN5211DW1T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSVMUN5211DW1T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVMUN5211DW1T3G often in real-time on the comparison pages.
What if I can't find stock of NSVMUN5211DW1T3G?
You can fill out our help required form which you can use to request a quote for NSVMUN5211DW1T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.