Status: | Active |
---|---|
Series: | MMBT6429L |
RoHS: | Compliant |
Pb-Free Packages are Available |
Description | MMBT6429L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 45 |
VCBO (V) | 55 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.66 |
hFE Min | 500 |
hFE Max | 1250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor, Aec-Q101, Npn, 45V, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23 | element14 |
NSVMMBT6429LT1 Series 45 V 200 mA 225 mW SMT NPN Silicon Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 45V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVMMBT6429LT1G?
Additional datasheets, footprints and schematics for NSVMMBT6429LT1G are listed on our Part Details page. You can also find images and similar parts to NSVMMBT6429LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVMMBT6429LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVMMBT6429LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVMMBT6429LT1G fall under?
The NSVMMBT6429LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVMMBT6429LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVMMBT6429LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVMMBT6429LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVMMBT6429LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSVMMBT6429LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVMMBT6429LT1G often in real-time on the comparison pages.
What if I can't find stock of NSVMMBT6429LT1G?
You can fill out our help required form which you can use to request a quote for NSVMMBT6429LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.