Status: | Active |
---|---|
Series: | NST3906DXV6 |
RoHS: | Compliant |
Prices starting from US$0.06
Description | NST3906DXV6 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.357 |
Package Type | SOT-563 |
Bipolar Transistor, Pnp, Dual, -40V Sot563, Full Reel | Newark Electronics |
Dual PNP 40 V 0.2 A Surface Mount General Purpose Transistor - SOT-563 | Future Electronics |
Trans GP BJT PNP 40V 0.2A 6-Pin SOT-563 T/R | Avnet America |
TRANSISTORS,BIPOLAR ARRAYS | element14 |
Where can I find additional details, specifications and documents for a NST3906DXV6T1G?
Additional datasheets, footprints and schematics for NST3906DXV6T1G are listed on our Part Details page. You can also find images and similar parts to NST3906DXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NST3906DXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NST3906DXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NST3906DXV6T1G fall under?
The NST3906DXV6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NST3906DXV6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NST3906DXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NST3906DXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NST3906DXV6T1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NST3906DXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NST3906DXV6T1G often in real-time on the comparison pages.
What if I can't find stock of NST3906DXV6T1G?
You can fill out our help required form which you can use to request a quote for NST3906DXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.