Status: | Active |
---|---|
Series: | NSS60101DMT |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
1A IDC, 2A ICM |
Low VCE(sat): 0.115V @ 1A IC, IC/IB= 10 |
NSV60101DMTWTBG - Wettable Flanks Packaged Device |
Beta of 180 @ 1ADC, VCE = 2V |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High Robustness |
High Energy Efficiency |
Improved AOI Capability |
High Gain Amplification |
Applications |
---|
Low Side Switching |
Automotive Transmission Control Unit |
Automotive Infotainment |
End Products |
---|
Amplification |
Automotive Engine Control Unit |
Description | NSS60101DMT, Consumer/Industrial Qualified |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.18 |
IC Cont. (A) | 1 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | 0.9 |
hFE Min | 90 |
hFE Max | - |
fT Min (MHz) | 180 |
PTM Max (W) | 1.8 2.27 |
Package Type | WDFN-6 |
Trans GP BJT NPN 60V 1A 6-Pin WDFN T/R | Avnet Silica |
Dual 60V 1A Lowvcesat Npn Wdfn6/Reel |Onsemi NSS60101DMTTBG | Newark Electronics |
Trans GP BJT NPN 60V 1A 6-Pin WDFN T/R - Tape and Reel | Future Electronics |
TRANSISTOR ARRAY, AUTO, DUAL NPN, 60V | element14 |
Where can I find additional details, specifications and documents for a NSS60101DMTTBG?
Additional datasheets, footprints and schematics for NSS60101DMTTBG are listed on our Part Details page. You can also find images and similar parts to NSS60101DMTTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS60101DMTTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS60101DMTTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS60101DMTTBG fall under?
The NSS60101DMTTBG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS60101DMTTBG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS60101DMTTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NSS60101DMTTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS60101DMTTBG have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NSS60101DMTTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS60101DMTTBG often in real-time on the comparison pages.
What if I can't find stock of NSS60101DMTTBG?
You can fill out our help required form which you can use to request a quote for NSS60101DMTTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.