Status: | Active |
---|---|
Series: | NSS40201L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
element14
from US$0.19
|
8,880
in stock
|
Buy Now | |
Farnell
from US$0.18
|
8,880
in stock
|
Buy Now | |
RS
from US$0.16
|
7,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,490
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Current, Low VCE(sat), ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
Description | NSS40201L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.06 |
IC Cont. (A) | 2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.9 |
hFE Min | 200 |
hFE Max | - |
fT Min (MHz) | 150 |
PTM Max (W) | 0.54 |
Package Type | SOT-23-3 |
TRANS, BIPOL, NPN, 40V, SOT-23 | element14 |
Transistor NPN 40V 2A Low VCE(sat) SOT23 | RS |
Bipolar Transistor, Npn, 40V Sot-23 | Newark Electronics |
NSS Series 40 V 2 A Surface Mount Low Vce NPN Transistor - SOT-23 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Single Bipolar Transistor, NPN, 40 V, 2 A, 540 mW, SOT-23 (TO-236), 3 Pins, Surface Mount | Avnet Silica |
Where can I find additional details, specifications and documents for a NSS40201LT1G?
Additional datasheets, footprints and schematics for NSS40201LT1G are listed on our Part Details page. You can also find images and similar parts to NSS40201LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS40201LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS40201LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS40201LT1G fall under?
The NSS40201LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS40201LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS40201LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS40201LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS40201LT1G have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NSS40201LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS40201LT1G often in real-time on the comparison pages.
What if I can't find stock of NSS40201LT1G?
You can fill out our help required form which you can use to request a quote for NSS40201LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.