Status: | Active |
---|---|
Series: | NSS30101L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,395
in stock
|
Buy Now | |
element14
from US$0.11
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current, Low VCEsat, ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
Description | NSS30101L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 1 |
VCEO Min (V) | 30 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | 1.1 |
hFE Min | 300 |
hFE Max | 900 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.71 |
Package Type | SOT-23-3 |
TRANSISTOR, NPN, 30V, 1A, SOT-23-3 | Farnell |
Bipolar Transistor, Npn, 30V Sot-23, Full Reel | Newark Electronics |
NSS Series 30 V 1 A NPN Surface Mount General Purpose Transistor - SOT-23-3 | Future Electronics |
Trans GP BJT NPN 30V 1A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSS30101LT1G?
Additional datasheets, footprints and schematics for NSS30101LT1G are listed on our Part Details page. You can also find images and similar parts to NSS30101LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS30101LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS30101LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS30101LT1G fall under?
The NSS30101LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS30101LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS30101LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS30101LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS30101LT1G have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for NSS30101LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS30101LT1G often in real-time on the comparison pages.
What if I can't find stock of NSS30101LT1G?
You can fill out our help required form which you can use to request a quote for NSS30101LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.