Status: | Active |
---|---|
Series: | NSS20501UW3 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
42
in stock
|
Buy Now | |
element14
from US$0.18
|
42
in stock
|
Buy Now | |
Farnell
from US$0.25
|
42
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current, Low VCE(sat), ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
Benefits |
---|
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
Description | NSS20501UW3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.04 |
IC Cont. (A) | 5 |
VCEO Min (V) | 20 |
VCBO (V) | 20 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.9 |
hFE Min | 250 |
hFE Max | - |
fT Min (MHz) | 150 |
PTM Max (W) | 1.5 |
Package Type | WDFN-3 |
NSS Series 20 V 5 A Surface Mount Low Vce NPN Transistor - DFN-3W | Future Electronics |
ON Semiconductor, NSS20501UW3T2G | RS |
Transistor, Aec-Q101, Npn, 20V, 5A, Wdfn | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 20V, 5A, WDFN | element14 |
Trans GP BJT NPN 20V 5A 3-Pin WDFN T/R | Avnet America |
Transistor, NPN, 20V, 7.0A, low VCE, miniature SMD, WDFN3, high current gain | ON Semiconductor NSS20501UW3T2G | RS Americas |
Where can I find additional details, specifications and documents for a NSS20501UW3T2G?
Additional datasheets, footprints and schematics for NSS20501UW3T2G are listed on our Part Details page. You can also find images and similar parts to NSS20501UW3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS20501UW3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS20501UW3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS20501UW3T2G fall under?
The NSS20501UW3T2G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS20501UW3T2G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS20501UW3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS20501UW3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS20501UW3T2G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSS20501UW3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS20501UW3T2G often in real-time on the comparison pages.
What if I can't find stock of NSS20501UW3T2G?
You can fill out our help required form which you can use to request a quote for NSS20501UW3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.