Status: | Active |
---|---|
Series: | NSR10F20NX |
RoHS: | Compliant |
Prices starting from US$0.07
Low Forward Voltage Drop (VF) |
Benefits |
---|
Better efficiency |
Applications |
---|
Reverse Voltage & Current Protection |
End Products |
---|
Portable/Consumer Product |
Description | NSR10F20NX, DSN 0502 Schottky diodes 20 V 1 A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.43 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 18 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DSN-2 |
MISCELLANEOUS MOSFETS | Farnell |
Schottky Rect, 20V, 1A, Dsn | Newark Electronics |
SCHOTTKY RECT, 20V, 1A, DSN | element14 |
20V 1A (DC) Surface Mount Diode Schottky 2-DSN (1.4x0.6) | Future Electronics |
Diode Schottky 20V 1A 2-Pin DSN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSR10F20NXT5G?
Additional datasheets, footprints and schematics for NSR10F20NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR10F20NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR10F20NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR10F20NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR10F20NXT5G fall under?
The NSR10F20NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR10F20NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR10F20NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR10F20NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR10F20NXT5G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NSR10F20NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR10F20NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR10F20NXT5G?
You can fill out our help required form which you can use to request a quote for NSR10F20NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.