Status: | Active |
---|---|
Series: | NSR05T30XV2 |
RoHS: | Compliant |
Low Forward Voltage Drop - 580 mV (Typ.) @ IF = 500 mA |
Low Reverse Current - 2.0 uA (Typ.) @ VR = 40 V |
500 mA of Continuous Forward Current |
High ESD Rating: HBM - Class 3B; CDM - Class IV |
High Switching Speed |
These Devices are Pb-Free, Halogen Free/BFR Free and RoHS Compliant |
Benefits |
---|
High Efficiency |
High Efficiency |
High Current Capability |
ESD Robust |
Less Switching Losses |
Environmentally Friendly |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost DC-DC Converters |
Clamping & Protection |
Tablets |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Smartphones |
Wearable Devices |
Description | NSR05T30XV2, Schottky Barrier Diode, 500 mA, 40 V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.37 |
IRM Max (µA) | 170 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 3 |
trr Max (ns) | ~N/A~ |
Cj Max (pF) | ~N/A~ |
Package Type | SOD-523-2 |
SCHOTTKY RECT, 30V, 3A, SOD-523 | Farnell |
Schottky Barrier Diode, 500 mA, 40 V | RS |
Schottky Rect, 30V, 3A, Sod-523 | Newark Electronics |
Where can I find additional details, specifications and documents for a NSR05T30XV2T5G?
Additional datasheets, footprints and schematics for NSR05T30XV2T5G are listed on our Part Details page. You can also find images and similar parts to NSR05T30XV2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR05T30XV2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR05T30XV2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR05T30XV2T5G fall under?
The NSR05T30XV2T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR05T30XV2T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR05T30XV2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR05T30XV2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR05T30XV2T5G have stock available?
Authorised distributors including Farnell, element14, RS and Newark Electronics have stock available or on a lead time for NSR05T30XV2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR05T30XV2T5G often in real-time on the comparison pages.
What if I can't find stock of NSR05T30XV2T5G?
You can fill out our help required form which you can use to request a quote for NSR05T30XV2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.