Status: | Active |
---|---|
Series: | NSIC2020JB |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
7,200
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,420
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,420
in stock
|
Buy Now | |
element14
from US$0.24
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Surge Suppressing |
SBT (Self-Biased Transistor) Technology |
Robust Power Package: 3 W |
Wide Operating Voltage Range |
Immediate Turn-On |
Negative Temperature Coefficient |
Also available in 30 mA (NSIC2030JBT3G) and 50 mA (NSIC2050JBT3G) |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
UL94−V0 Certified |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Benefits |
---|
Protecting LEDs |
Simplfies design, minimizes required components |
Applications |
---|
LED Driving |
Automotive: Chevron Side Mirror Markers, Cluster, Displays & Instruments Backlighting, CHMSL, Map Light |
End Products |
---|
Current regulation |
AC Lighting Panels, Display Signage, Decorative Lighting, Channel Lettering |
Description | NSIC2020JB |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 120 |
IO Max (mA) | 20 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 18 |
Package Type | SMB-2 |
High/Low-Side 120 V 20 mA Constant Current Regulator and LED Driver - DO-214AA | Future Electronics |
Current Reg. LED Driver 120V 20mA 3W SMB | RS |
Led Driver, Constant Current, Aec-Q100 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, DO-214AA | Farnell |
Linear LED Driver, 120 V, 23 mA, 2 Pins, SMB | Avnet America |
Where can I find additional details, specifications and documents for a NSIC2020JBT3G?
Additional datasheets, footprints and schematics for NSIC2020JBT3G are listed on our Part Details page. You can also find images and similar parts to NSIC2020JBT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSIC2020JBT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSIC2020JBT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSIC2020JBT3G fall under?
The NSIC2020JBT3G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSIC2020JBT3G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSIC2020JBT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NSIC2020JBT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSIC2020JBT3G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for NSIC2020JBT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSIC2020JBT3G often in real-time on the comparison pages.
What if I can't find stock of NSIC2020JBT3G?
You can fill out our help required form which you can use to request a quote for NSIC2020JBT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.