Status: | Active |
---|---|
Series: | NS5B1G385 |
RoHS: | Compliant |
VCC Operating Range: 2.0 V to 5.5 V |
Low On Resistance : RON: 4.0 Typical @ VCC = 4.5 V |
Minimal Propagation Delay : tpd < 0.5 ns |
Control Input Compatible with TTL Levels |
ESD Performance: Human Body Model > 2 kV |
Portable Devices |
Benefits |
---|
Accommodates portable battery voltages. |
Applications |
---|
Audio, Video, and High Speed Data Switching |
Desktop and Notebook Computers |
End Products |
---|
Mobile Phones |
Description | NS5B1G385 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 1 |
Configuration | SPST |
Icc Max (µA) | 1 |
ron Max (Ω) | 7 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
Package Type | SC-88A / SC-70-5 |
ON Semiconductor, NS5B1G385DFT2G | RS |
ANALOGUE SWITCH, SINGLE, SPST-NO, SC-70 | element14 |
Analogue Switch, Single, Spst-No, Sc-70 | Newark Electronics |
Where can I find additional details, specifications and documents for a NS5B1G385DFT2G?
Additional datasheets, footprints and schematics for NS5B1G385DFT2G are listed on our Part Details page. You can also find images and similar parts to NS5B1G385DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NS5B1G385DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NS5B1G385DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NS5B1G385DFT2G fall under?
The NS5B1G385DFT2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NS5B1G385DFT2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NS5B1G385DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NS5B1G385DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NS5B1G385DFT2G have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NS5B1G385DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NS5B1G385DFT2G often in real-time on the comparison pages.
What if I can't find stock of NS5B1G385DFT2G?
You can fill out our help required form which you can use to request a quote for NS5B1G385DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.