Status: | Active |
---|---|
Series: | NRVTSA4100 |
RoHS: | Compliant |
Fine Lithography Trench−based Schottky Technology for Very Low Forward Voltage and Low Leakage |
Fast Switching with Exceptional Temperature Stability |
Low Power Loss and Lower Operating Temperature |
Higher Efficiency for Achieving Regulatory Compliance |
High Surge Capability |
These are Pb−Free and Halide−Free Devices |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Switching Power Supplies including Wireless, Smartphone and Notebook Adapters |
Freewheeling and OR−ing diodes |
Instrumentation |
General Converters |
Gasoline Direct Injection |
End Products |
---|
High Frequency and DC−DC Converters |
Reverse Battery Protection |
LED Lighting |
Lighting |
Description | NRVTSA4100 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.66 |
IRM Max (µA) | 45 |
IO(rec) Max (A) | 4 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | 54.7 |
Package Type | SMA-2 |
Auto Standard Of Ntsa4100T3G/Reel Rohs Compliant: Yes |Onsemi NRVTSA4100T3G | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a NRVTSA4100T3G?
Additional datasheets, footprints and schematics for NRVTSA4100T3G are listed on our Part Details page. You can also find images and similar parts to NRVTSA4100T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTSA4100T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTSA4100T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTSA4100T3G fall under?
The NRVTSA4100T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVTSA4100T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTSA4100T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTSA4100T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVTSA4100T3G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NRVTSA4100T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTSA4100T3G often in real-time on the comparison pages.
What if I can't find stock of NRVTSA4100T3G?
You can fill out our help required form which you can use to request a quote for NRVTSA4100T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.