Status: | Active |
---|---|
Series: | NRVBM140 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,505
in stock
|
Buy Now | |
element14
from US$0.16
|
1,495
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Profile - Maximum Height of 1.1 mm |
Small Footprint - Footprint Area of 8.45 mm2 |
Low VF Provides Higher Efficiency and Extends Battery Life |
Supplied in 12 mm Tape and Reel |
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics: |
Powermite is JEDEC Registered as DO-216AA |
Case: Molded Epoxy |
Epoxy Meets UL94V-0 at 1/8" |
Weight: 62 mg (approximately) |
Device Marking: BCJ |
Lead and Mounting Surface Temperature for Soldering Purposes. 260°C Maximum for 10 Seconds |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | NRVBM140 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.55 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | POWERMITE-2 |
Schottky Rect, Aec-Q101, 40V, Do-216Aa Rohs Compliant: Yes |Onsemi NRVBM140T1G | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 40V, DO-216AA | Farnell |
Diode Schottky 40V 1A Surface Mount Powermite | Future Electronics |
Diode Schottky 40V 1A 2-Pin(1+Tab) Power Mite T/R | Avnet America |
Diode Schottky 40V 1A 2-Pin DO-216AA T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NRVBM140T1G?
Additional datasheets, footprints and schematics for NRVBM140T1G are listed on our Part Details page. You can also find images and similar parts to NRVBM140T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBM140T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBM140T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBM140T1G fall under?
The NRVBM140T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBM140T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBM140T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBM140T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBM140T1G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for NRVBM140T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBM140T1G often in real-time on the comparison pages.
What if I can't find stock of NRVBM140T1G?
You can fill out our help required form which you can use to request a quote for NRVBM140T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.