Status: | Active |
---|---|
Series: | NRVBB1060 |
RoHS: | Compliant |
Low Forward Voltage |
175°C Operating Junction Temperature |
Low Power Loss/High Efficiency |
High Surge Capacity |
This is a Pb-Free Device |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Power Supply - Output Rectification |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Power Management |
Lighting |
Description | NRVBB1060 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.8 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
SCHOTTKY BARRIER RECTIFIER 10 AMPERES, 60 VOLTS | Future Electronics |
Schottky Rect, Aec-Q101, 60V, 10A, To263 | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVBB1060T4G?
Additional datasheets, footprints and schematics for NRVBB1060T4G are listed on our Part Details page. You can also find images and similar parts to NRVBB1060T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVBB1060T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVBB1060T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVBB1060T4G fall under?
The NRVBB1060T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVBB1060T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVBB1060T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVBB1060T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVBB1060T4G have stock available?
Authorised distributors including Farnell, element14, Future Electronics and Newark Electronics have stock available or on a lead time for NRVBB1060T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVBB1060T4G often in real-time on the comparison pages.
What if I can't find stock of NRVBB1060T4G?
You can fill out our help required form which you can use to request a quote for NRVBB1060T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.